Weidmuller Headers, Plugs and Sockets 2499680000

Description
TERM BLOCK HDR 2POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 2POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2499680000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2499680000-ND
Headers, Plugs and Sockets 281-2499680000-ND
TERM BLOCK HDR 2POS 7.62MM

TERM BLOCK HDR 2POS 7.62MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 281-2499680000-ND
Product Name Headers, Plugs and Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26715-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10405604AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 56 #
View Details
3 suppliers
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details