Weidmuller Potential Distributor, 12A, 24Vdc; Product Range Weidmuller 2495090000

Description
POTENTIAL DISTRIBUTOR, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:- RoHS Compliant: Yes
Datasheet
Description
POTENTIAL DISTRIBUTOR, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potential Distributor, 12A, 24Vdc; Product Range Weidmuller - 63AC5680 - Newark, An Avnet Company
Chicago, IL, United States
Potential Distributor, 12A, 24Vdc; Product Range Weidmuller
63AC5680
Potential Distributor, 12A, 24Vdc; Product Range Weidmuller 63AC5680
POTENTIAL DISTRIBUTOR, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:- RoHS Compliant: Yes

POTENTIAL DISTRIBUTOR, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63AC5680
Product Name Potential Distributor, 12A, 24Vdc; Product Range Weidmuller
Text for Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 5A - QLB-053-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - TMT12-211S-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details