Weidmuller Circuit Breakers 2495080000

Description
POTENTIAL DISTRIBUTOR TERMINAL,
Request a Quote Datasheet
Description
POTENTIAL DISTRIBUTOR TERMINAL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2495080000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2495080000-ND
Circuit Breakers 281-2495080000-ND
POTENTIAL DISTRIBUTOR TERMINAL,

POTENTIAL DISTRIBUTOR TERMINAL,

Buy Now Datasheet
Potential Distributor, 12A, 24Vdc; Product Range Weidmuller - 63AC5679 - Newark, An Avnet Company
Chicago, IL, United States
Potential Distributor, 12A, 24Vdc; Product Range Weidmuller
63AC5679
Potential Distributor, 12A, 24Vdc; Product Range Weidmuller 63AC5679
POTENTIAL DISTRIBUTOR, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:- RoHS Compliant: Yes

POTENTIAL DISTRIBUTOR, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-2495080000-ND 63AC5679
Product Name Circuit Breakers Potential Distributor, 12A, 24Vdc; Product Range Weidmuller
Text for Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - T11-211-2.3-424-ND - DigiKey
Specs
Rated Current 2.3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details