The Weidmvºller A2C 16 is a feed-through terminal block designed for electrical engineering and panel building applications. It features a PUSH IN termination style, allowing for efficient and secure connections. The terminal block has a rated voltage of 1000 V and a rated current of 76 A, making it suitable for high-power applications. It accommodates wire cross-sections from 0.5 mm² to 16 mm², with a maximum clamping range of 25 mm² for stranded conductors. Constructed from Wemid material, the terminal block is dark beige in color and has a UL 94 flammability rating of V-0. It is compliant with RoHS regulations and has various certifications, including UL and ATEX, indicating its suitability for use in potentially explosive environments. The terminal block is designed for mounting on a TS 35 DIN rail and has dimensions of 12 mm in width, 80.5 mm in height, and 51.5 mm in depth. Its operating temperature range is from -5 °C to 40 °C, with a storage temperature range of -25 °C to 55 °C. This terminal block is ideal for applications requiring reliable electrical connections in a compact form factor, particularly in environments where safety and compliance with standards are critical.
FEED-THROUGH TERMINAL BLOCK, PUS Product overview: 2494000000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2494000000 can be used for catalog matching and distributor lookup.
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Push In
Voltage - IEC: 1000V
Current - UL: 62 A
Voltage - UL: 600V
Package: Box
Terminal - Width: 12.0mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 369-2494000000 | |
| Product Name | Electronic Connector | Connectors, Interconnects Terminal Blocks Din Rail, Channel |
| Voltage Rating | 1000 volts |