Weidmuller Terminal Blocks - Wire to Board 2492250000

Description
PCB TERMINAL, 15.00 MM, NO. OF P
Request a Quote Datasheet
Description
PCB TERMINAL, 15.00 MM, NO. OF P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-3985-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-3985-ND
Terminal Blocks - Wire to Board 281-3985-ND
PCB TERMINAL, 15.00 MM, NO. OF P

PCB TERMINAL, 15.00 MM, NO. OF P

Buy Now Datasheet
Wtb Terminal Block, 6Pos, 18-4Awg, Th Rohs Compliant Weidmuller - 92AH6851 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Terminal Block, 6Pos, 18-4Awg, Th Rohs Compliant Weidmuller
92AH6851
Wtb Terminal Block, 6Pos, 18-4Awg, Th Rohs Compliant Weidmuller 92AH6851
WTB TERMINAL BLOCK, 6POS, 18-4AWG, TH ROHS COMPLIANT: YES

WTB TERMINAL BLOCK, 6POS, 18-4AWG, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3985-ND 92AH6851
Product Name Terminal Blocks - Wire to Board Wtb Terminal Block, 6Pos, 18-4Awg, Th Rohs Compliant Weidmuller
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6793 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Sensor terminal block - 2000-5410/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers