Weidmuller Terminal Blocks - Wire to Board 2492210000

Description
TERM BLK 12P TOP ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P TOP ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2492210000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2492210000-ND
Terminal Blocks - Wire to Board 2492210000-ND
TERM BLK 12P TOP ENTRY 10MM PCB

TERM BLK 12P TOP ENTRY 10MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4278 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4278
Tb, Wire To Brd, 12Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4278
TB, WIRE TO BRD, 12POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:12Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:12Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2492210000-ND 60AC4278
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 12Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 12
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.073 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1224-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details