Weidmuller Terminal Blocks - Wire to Board 2492190000

Description
TERM BLK 10P TOP ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P TOP ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2492190000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2492190000-ND
Terminal Blocks - Wire to Board 2492190000-ND
TERM BLK 10P TOP ENTRY 10MM PCB

TERM BLK 10P TOP ENTRY 10MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4276 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4276
Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4276
TB, WIRE TO BRD, 10POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:10Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 10POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:10Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2492190000-ND 60AC4276
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 10
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - 1444341 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7697-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details