Weidmuller Terminal Blocks - Wire to Board 2492110000

Description
TERM BLK 2POS TOP ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2492110000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2492110000-ND
Terminal Blocks - Wire to Board 2492110000-ND
TERM BLK 2POS TOP ENTRY 10MM PCB

TERM BLK 2POS TOP ENTRY 10MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 2144649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2144649
Pluggable Terminal Blocks 2144649
Weidmüller 2492110000 PCB Terminal Block

Weidmüller 2492110000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2144648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2144648
Pluggable Terminal Blocks 2144648
Weidmüller 2492110000 PCB Terminal Block

Weidmüller 2492110000 PCB Terminal Block

Supplier's Site
VERT PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE - 2492110000 - Heilind Electronics, Inc.
Wilmington, MA, United States
VERT PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE
2492110000
VERT PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE 2492110000
VERT PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE

VERT PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE

Buy Now
Tb, Wire To Brd, 2Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4268 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4268
Tb, Wire To Brd, 2Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4268
TB, WIRE TO BRD, 2POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:2Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:2Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2492110000-ND 2144649 2492110000 60AC4268
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks VERT PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE Tb, Wire To Brd, 2Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB PCB; Pcb PCB
Features Push Button Actuated Terminal Plug
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 2 2
Contacts Pitch 10.01 mm (0.39 inches) 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986711-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175B-1-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details