1 Position Wire to Board Terminal Block Vertical with Board Through Hole
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LLFS
Package: Bulk
Mating Orientation: Vertical with Board
Contact Material - Plating: Electrolytic Copper - Tin Plated
Operating Temperature: -40°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Housing Material: Thermoplastic, Wemid
LLFS 7.50/01/180 5.0SN BK BX
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-2491110000-ND | 83AH1179 | |
| Product Name | Wire to Board | Connectors, Interconnects Terminal Blocks Wire to Board | Llfs 7.50/01/180 5.0Sn Bk Bx Weidmuller |
| Termination | Screwless - Leg Spring, Push-In Spring |