Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: A
Type: Feed Through
Number of Positions: 3
Termination Style: Push In
Current - IEC: 57 A
Voltage - IEC: 1000V
Package: Box
Terminal - Width: 10.0mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects Terminal Blocks Din Rail, Channel |
| Connector Type | DIN Connector |