Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Push In
Current - IEC: 57 A
Voltage - IEC: 1000V
Current - UL: 55 A
Voltage - UL: 600V
Package: Box
Terminal - Width: 10.0mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
FEED-THROUGH TERMINAL BLOCK, PUS Product overview: 2490370000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2490370000 can be used for catalog matching and distributor lookup.
Terminal Block Connector 2 Position Feed Through Blue 6-20 AWG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-2490370000 | 281-2490370000-ND | |
| Product Name | Connectors, Interconnects Terminal Blocks Din Rail, Channel | Electronic Connector | Din Rail, Channel |
| Connector Type | DIN Connector | DIN Connector |