Weidmuller Headers, Plugs and Sockets 2488670000

Description
TERM BLOCK PLUG 2POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2488670000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2488670000-ND
Headers, Plugs and Sockets 281-2488670000-ND
TERM BLOCK PLUG 2POS 7.62MM

TERM BLOCK PLUG 2POS 7.62MM

Buy Now Datasheet
Blz 7.62Hp/02/180 Sn Bk Gn Weidmuller - 63AC5616 - Newark, An Avnet Company
Chicago, IL, United States
Blz 7.62Hp/02/180 Sn Bk Gn Weidmuller
63AC5616
Blz 7.62Hp/02/180 Sn Bk Gn Weidmuller 63AC5616
BLZ 7.62HP/02/180 SN BK GN

BLZ 7.62HP/02/180 SN BK GN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2488670000-ND 63AC5616
Product Name Headers, Plugs and Sockets Blz 7.62Hp/02/180 Sn Bk Gn Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y26L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8021B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details