Weidmuller Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases 2488600000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Base - Panel Mount Package: Bulk Style: Bottom Entry Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum, Die Cast
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Base - Panel Mount Package: Bulk Style: Bottom Entry Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum, Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Base - Panel Mount Package: Bulk Style: Bottom Entry Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum, Die Cast

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: RockStar®
Connector Type: Base - Panel Mount
Package: Bulk
Style: Bottom Entry
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (2) on Base Bottom
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum, Die Cast

Buy Now Datasheet
Hdc 24B Abu N Weidmuller - 83AH1171 - Newark, An Avnet Company
Chicago, IL, United States
Hdc 24B Abu N Weidmuller
83AH1171
Hdc 24B Abu N Weidmuller 83AH1171
HDC 24B ABU N

HDC 24B ABU N

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83AH1171
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Hdc 24B Abu N Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details