Weidmuller Headers, Plugs and Sockets 2488190000

Description
TERM BLOCK HDR 16POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 16POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2488190000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2488190000-ND
Headers, Plugs and Sockets 281-2488190000-ND
TERM BLOCK HDR 16POS 5.08MM

TERM BLOCK HDR 16POS 5.08MM

Buy Now Datasheet
Sl 5.08Hc/16/180B 3.2Sn Gn Bx Weidmuller - 83AH1167 - Newark, An Avnet Company
Chicago, IL, United States
Sl 5.08Hc/16/180B 3.2Sn Gn Bx Weidmuller
83AH1167
Sl 5.08Hc/16/180B 3.2Sn Gn Bx Weidmuller 83AH1167
SL 5.08HC/16/180B 3.2SN GN BX

SL 5.08HC/16/180B 3.2SN GN BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-2488190000-ND 83AH1167
Product Name Headers, Plugs and Sockets Sl 5.08Hc/16/180B 3.2Sn Gn Bx Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1731090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details