Circuit Breaker Thermal Magnetic 16A 480V AC 125V DC Lever DIN Rail
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 281-2480380000-ND |
| Product Name | Circuit Breakers |
| Rated Current | 16 amps |
| Trip System Type | Thermal Magnetic |
| Features | Trip Indicator |