Weidmuller MCB 489 2P C 4A ACDC 2478100000

Description
MCB 489 2P C 4A ACDC
Request a Quote
Description
MCB 489 2P C 4A ACDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MCB 489 2P C 4A ACDC - 2478100000 - Heilind Electronics, Inc.
Wilmington, MA, United States
MCB 489 2P C 4A ACDC
2478100000
MCB 489 2P C 4A ACDC 2478100000
MCB 489 2P C 4A ACDC

MCB 489 2P C 4A ACDC

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Terminal Blocks
Product Number 2478100000
Product Name MCB 489 2P C 4A ACDC
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Terminals - 2846.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details