Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 2473000000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LLFS Pitch: 0.295" (7.50mm) Features: Push Button Actuated Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: Horizontal with Board Operating Temperature: -40°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LLFS Pitch: 0.295" (7.50mm) Features: Push Button Actuated Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: Horizontal with Board Operating Temperature: -40°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LLFS Pitch: 0.295" (7.50mm) Features: Push Button Actuated Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: Horizontal with Board Operating Temperature: -40°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LLFS
Pitch: 0.295" (7.50mm)
Features: Push Button Actuated
Package: Bulk
Housing Material: Thermoplastic, Wemid
Mating Orientation: Horizontal with Board
Operating Temperature: -40°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Llfs 7.50/02/90V 5.0Sn Bk Bx Rohs Compliant Weidmuller - 83AH1136 - Newark, An Avnet Company
Chicago, IL, United States
Llfs 7.50/02/90V 5.0Sn Bk Bx Rohs Compliant Weidmuller
83AH1136
Llfs 7.50/02/90V 5.0Sn Bk Bx Rohs Compliant Weidmuller 83AH1136
LLFS 7.50/02/90V 5.0SN BK BX ROHS COMPLIANT: YES

LLFS 7.50/02/90V 5.0SN BK BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83AH1136
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Llfs 7.50/02/90V 5.0Sn Bk Bx Rohs Compliant Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F2-06-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 1345 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers