Weidmuller Tb, Wire To Brd, 12Pos, 8Awg, Th; Pitch Spacing Weidmuller 2472180000

Description
TB, WIRE TO BRD, 12POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 12POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 12Pos, 8Awg, Th; Pitch Spacing Weidmuller - 60AC4266 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 8Awg, Th; Pitch Spacing Weidmuller
60AC4266
Tb, Wire To Brd, 12Pos, 8Awg, Th; Pitch Spacing Weidmuller 60AC4266
TB, WIRE TO BRD, 12POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4266
Product Name Tb, Wire To Brd, 12Pos, 8Awg, Th; Pitch Spacing Weidmuller
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15506 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 10
Body Material Glass Epoxy
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers