Weidmuller Tb, Wire To Brd, 11Pos, 8Awg, Th; Pitch Spacing Weidmuller 2472170000

Description
TB, WIRE TO BRD, 11POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 11POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 11Pos, 8Awg, Th; Pitch Spacing Weidmuller - 60AC4265 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 8Awg, Th; Pitch Spacing Weidmuller
60AC4265
Tb, Wire To Brd, 11Pos, 8Awg, Th; Pitch Spacing Weidmuller 60AC4265
TB, WIRE TO BRD, 11POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 11POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4265
Product Name Tb, Wire To Brd, 11Pos, 8Awg, Th; Pitch Spacing Weidmuller
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
Double-deck terminal block - Through terminal block - 2002-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers