Weidmuller Tb, Wire To Brd, 8Pos, 8Awg, Th; Pitch Spacing Weidmuller 2472140000

Description
TB, WIRE TO BRD, 8POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 8Awg, Th; Pitch Spacing Weidmuller - 60AC4262 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 8Awg, Th; Pitch Spacing Weidmuller
60AC4262
Tb, Wire To Brd, 8Pos, 8Awg, Th; Pitch Spacing Weidmuller 60AC4262
TB, WIRE TO BRD, 8POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4262
Product Name Tb, Wire To Brd, 8Pos, 8Awg, Th; Pitch Spacing Weidmuller
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details