Weidmuller Tb, Wire To Brd, 3Pos, 8Awg, Th; Pitch Spacing Weidmuller 2472090000

Description
TB, WIRE TO BRD, 3POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 8Awg, Th; Pitch Spacing Weidmuller - 60AC4257 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 8Awg, Th; Pitch Spacing Weidmuller
60AC4257
Tb, Wire To Brd, 3Pos, 8Awg, Th; Pitch Spacing Weidmuller 60AC4257
TB, WIRE TO BRD, 3POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4257
Product Name Tb, Wire To Brd, 3Pos, 8Awg, Th; Pitch Spacing Weidmuller
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.158 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Fuse terminal block - 2002-1814/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details