Weidmuller Terminal Blocks - Din Rail, Channel 2466610000

Description
FUSE TERMINAL, WITH LED, PUSH IN
Request a Quote
Description
FUSE TERMINAL, WITH LED, PUSH IN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFS 2.5 CF 2C 12V BK is a fuse terminal block designed for use on DIN rails. It features a PUSH IN connection type and is rated for a maximum voltage of 12 V and a current of 10 A. The terminal block accommodates wire cross sections from 0.14 mm¬= to 4 mm¬=, with a maximum of 2 connections per level. It is constructed from Wemid material and has a black color, with a UL 94 flammability rating of V-0. This terminal block is compliant with RoHS regulations and has a storage temperature range of -25 ¬8C to 55 ¬8C, while the continuous operating temperature can range from -60 ¬8C to 130 ¬8C. The dimensions include a depth of 37.65 mm, a height of 77.5 mm, and a width of 5.1 mm, with a net weight of 9.52 g. The product is suitable for applications requiring a fuse for protection and includes an LED indicator.

Datasheet Summary
Powered by GS/AI

The AFS 2.5 CF 2C 12V BK is a fuse terminal block designed for use on DIN rails. It features a PUSH IN connection type and is rated for a maximum voltage of 12 V and a current of 10 A. The terminal block accommodates wire cross sections from 0.14 mm¬= to 4 mm¬=, with a maximum of 2 connections per level. It is constructed from Wemid material and has a black color, with a UL 94 flammability rating of V-0. This terminal block is compliant with RoHS regulations and has a storage temperature range of -25 ¬8C to 55 ¬8C, while the continuous operating temperature can range from -60 ¬8C to 130 ¬8C. The dimensions include a depth of 37.65 mm, a height of 77.5 mm, and a width of 5.1 mm, with a net weight of 9.52 g. The product is suitable for applications requiring a fuse for protection and includes an LED indicator.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2466610000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2466610000-ND
Terminal Blocks - Din Rail, Channel 281-2466610000-ND
FUSE TERMINAL, WITH LED, PUSH IN

FUSE TERMINAL, WITH LED, PUSH IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 281-2466610000-ND
Product Name Terminal Blocks - Din Rail, Channel
Termination Options Spring Clamp
Features Diode
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - Screw Connectors - 36-7786-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
2 suppliers
Contact elements - Contact element EF - (N) - EF03F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details