Weidmuller Terminal Blocks - Wire to Board 2453790000

Description
TERM BLK 12POS SIDE ENT 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 12POS SIDE ENT 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2453790000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2453790000-ND
Terminal Blocks - Wire to Board 2453790000-ND
TERM BLK 12POS SIDE ENT 10MM PCB

TERM BLK 12POS SIDE ENT 10MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4255 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4255
Tb, Wire To Brd, 12Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4255
TB, WIRE TO BRD, 12POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:12Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:12Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2453790000-ND 60AC4255
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 12Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Lever Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 12
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2060-1452/998-404CT-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details