Weidmuller Terminal Blocks - Wire to Board 2453780000

Description
TERM BLK 11POS SIDE ENT 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 11POS SIDE ENT 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2453780000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2453780000-ND
Terminal Blocks - Wire to Board 2453780000-ND
TERM BLK 11POS SIDE ENT 10MM PCB

TERM BLK 11POS SIDE ENT 10MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 11Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4254 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4254
Tb, Wire To Brd, 11Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4254
TB, WIRE TO BRD, 11POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:11Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 11POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:11Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2453780000-ND 60AC4254
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 11Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Lever Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 11
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PCB Terminal Blocks - 1444047 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Miniature Turret Term Board - 15253 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminal Blk/Strip Wiring Dev - 67743565 - Radwell International
Specs
Termination Options Screw Clamp
Voltage Rating 300 volts
Current Rating 10 amps
View Details