Weidmuller Terminal Blocks - Wire to Board 2453770000

Description
TERM BLK 10POS SIDE ENT 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 10POS SIDE ENT 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2453770000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2453770000-ND
Terminal Blocks - Wire to Board 2453770000-ND
TERM BLK 10POS SIDE ENT 10MM PCB

TERM BLK 10POS SIDE ENT 10MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4253 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4253
Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4253
TB, WIRE TO BRD, 10POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:10Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 10POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:10Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2453770000-ND 60AC4253
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Lever Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 10
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2868.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/10-D
North American 18 AWG
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers