Weidmuller Terminal Blocks - Wire to Board 2453740000

Description
TERM BLK 7P SIDE ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 7P SIDE ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2453740000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2453740000-ND
Terminal Blocks - Wire to Board 2453740000-ND
TERM BLK 7P SIDE ENTRY 10MM PCB

TERM BLK 7P SIDE ENTRY 10MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 7Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4250 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4250
Tb, Wire To Brd, 7Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4250
TB, WIRE TO BRD, 7POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:7Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 7POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:7Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2453740000-ND 60AC4250
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 7Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Lever Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 7
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1444286 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminals - Screw Connectors - 36-7695-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers