Weidmuller Terminal Blocks - Wire to Board 2453730000

Description
TERM BLK 6P SIDE ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2453730000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2453730000-ND
Terminal Blocks - Wire to Board 2453730000-ND
TERM BLK 6P SIDE ENTRY 10MM PCB

TERM BLK 6P SIDE ENTRY 10MM PCB

Buy Now Datasheet
R/A PCB TERM,10MM CTR,6P, PUSHWIRE,OMNIMATE - 2453730000 - Heilind Electronics, Inc.
Wilmington, MA, United States
R/A PCB TERM,10MM CTR,6P, PUSHWIRE,OMNIMATE
2453730000
R/A PCB TERM,10MM CTR,6P, PUSHWIRE,OMNIMATE 2453730000
R/A PCB TERM,10MM CTR,6P, PUSHWIRE,OMNIMATE

R/A PCB TERM,10MM CTR,6P, PUSHWIRE,OMNIMATE

Buy Now
Tb, Wire To Brd, 6Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4249 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4249
Tb, Wire To Brd, 6Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4249
TB, WIRE TO BRD, 6POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:6Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:6Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2453730000-ND 2453730000 60AC4249
Product Name Terminal Blocks - Wire to Board R/A PCB TERM,10MM CTR,6P, PUSHWIRE,OMNIMATE Tb, Wire To Brd, 6Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB PCB
Features Lever Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 6
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.614 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Ground terminal block - 2002-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers