Weidmuller Terminal Blocks - Wire to Board 2453720000

Description
TERM BLK 5P SIDE ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2453720000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2453720000-ND
Terminal Blocks - Wire to Board 2453720000-ND
TERM BLK 5P SIDE ENTRY 10MM PCB

TERM BLK 5P SIDE ENTRY 10MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4248 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4248
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4248
TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:5Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:5Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2453720000-ND 60AC4248
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Lever Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 5
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CIMXX9A3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 937675 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 3
View Details