Weidmuller Terminal Blocks - Wire to Board 2453690000

Description
TERM BLK 2P SIDE ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2453690000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2453690000-ND
Terminal Blocks - Wire to Board 2453690000-ND
TERM BLK 2P SIDE ENTRY 10MM PCB

TERM BLK 2P SIDE ENTRY 10MM PCB

Buy Now Datasheet
R/A PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE - 2453690000 - Heilind Electronics, Inc.
Wilmington, MA, United States
R/A PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE
2453690000
R/A PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE 2453690000
R/A PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE

R/A PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE

Buy Now
Tb, Wire To Brd, 2Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4245 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4245
Tb, Wire To Brd, 2Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4245
TB, WIRE TO BRD, 2POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:2Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:2Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2453690000-ND 2453690000 60AC4245
Product Name Terminal Blocks - Wire to Board R/A PCB TERM,10MM CTR,2P, PUSHWIRE,OMNIMATE Tb, Wire To Brd, 2Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB PCB
Features Lever Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 2
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MTBHXX00T-0N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers