Weidmuller Circular Cable Assemblies 2451130100

Description
HDC XX6A01 MMSM12X-0100
Request a Quote Datasheet
Description
HDC XX6A01 MMSM12X-0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2451130100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2451130100-ND
Circular Cable Assemblies 281-2451130100-ND
HDC XX6A01 MMSM12X-0100

HDC XX6A01 MMSM12X-0100

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2451130100-ND
Product Name Circular Cable Assemblies
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details