Weidmuller Circular Cable Assemblies 2450450150

Description
HDC XX5E01 MFSM12D-0150
Request a Quote Datasheet
Description
HDC XX5E01 MFSM12D-0150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2450450150-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2450450150-ND
Circular Cable Assemblies 281-2450450150-ND
HDC XX5E01 MFSM12D-0150

HDC XX5E01 MFSM12D-0150

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2450450150-ND
Product Name Circular Cable Assemblies
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details