Weidmuller Circular Cable Assemblies 2443150600

Description
SAIL-M8WM8W-4S6.0U
Request a Quote Datasheet
Description
SAIL-M8WM8W-4S6.0U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2443150600-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2443150600-ND
Circular Cable Assemblies 281-2443150600-ND
SAIL-M8WM8W-4S6.0U

SAIL-M8WM8W-4S6.0U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2443150600-ND
Product Name Circular Cable Assemblies
Cable Length 19.69 ft (60.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SP-1-MM-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details