Weidmuller Circular Cable Assemblies 2443150350

Description
SAIL-M8WM8W-4S3.5U
Request a Quote Datasheet
Description
SAIL-M8WM8W-4S3.5U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2443150350-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2443150350-ND
Circular Cable Assemblies 281-2443150350-ND
SAIL-M8WM8W-4S3.5U

SAIL-M8WM8W-4S3.5U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2443150350-ND
Product Name Circular Cable Assemblies
Cable Length 11.48 ft (34.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 111341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
System cable - 706-3037/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stability Cables - SP-1-FF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details