Weidmuller Terminal Block, Header, 9Pos, Th; Gender Weidmuller 2439980000

Description
TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:9Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:9Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 9Pos, Th; Gender Weidmuller - 60AC4241 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, Th; Gender Weidmuller
60AC4241
Terminal Block, Header, 9Pos, Th; Gender Weidmuller 60AC4241
TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:9Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:9Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4241
Product Name Terminal Block, Header, 9Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
D-Sub Standard Board Mount - D25S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details