Weidmuller Terminal Block, Header, 6Pos, Th; Gender Weidmuller 2439950000

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:6Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:6Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Weidmuller - 60AC4238 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Weidmuller
60AC4238
Terminal Block, Header, 6Pos, Th; Gender Weidmuller 60AC4238
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:6Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:6Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4238
Product Name Terminal Block, Header, 6Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-102-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102399-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Backplane Conn, Header, 20S+6P; Product Range Amphenol Communications Solutions - 06M1088 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details