Weidmuller Terminal Block, Header, 5Pos, Th; Gender Weidmuller 2439940000

Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:5Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:5Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 5Pos, Th; Gender Weidmuller - 60AC4237 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5Pos, Th; Gender Weidmuller
60AC4237
Terminal Block, Header, 5Pos, Th; Gender Weidmuller 60AC4237
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:5Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:5Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4237
Product Name Terminal Block, Header, 5Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9780 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details