Weidmuller Terminal Block, Header, 12Pos, Th; Gender Weidmuller 2439850000

Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:12Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:12Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Th; Gender Weidmuller - 60AC4233 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Th; Gender Weidmuller
60AC4233
Terminal Block, Header, 12Pos, Th; Gender Weidmuller 60AC4233
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:12Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:12Ways; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4233
Product Name Terminal Block, Header, 12Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FS15005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102162-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details