Weidmuller Terminal Block, Pluggable, 8Pos, 20Awg; Pitch Spacing Weidmuller 2439710000

Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8Pos, 20Awg; Pitch Spacing Weidmuller - 60AC4220 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 20Awg; Pitch Spacing Weidmuller
60AC4220
Terminal Block, Pluggable, 8Pos, 20Awg; Pitch Spacing Weidmuller 60AC4220
TERMINAL BLOCK, PLUGGABLE, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4220
Product Name Terminal Block, Pluggable, 8Pos, 20Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2001-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers