The Terminal Block, Pluggable, 4Pos, 20Awg from Weidmuller features a compact pitch spacing of 2.5 mm and is designed for efficient wire connections using a PUSH IN method. It accommodates wire sizes from AWG 28 to AWG 20, with a maximum conductor area of 0.5 mm². The rated current is 6 A, and it supports a rated voltage of 320 V. The terminal block is constructed from durable materials, including a black PA insulating material, and is rated for operating temperatures between -40 °C and 105 °C. It is touch-safe according to DIN VDE standards and has a low volume resistance of less than 10 mΩ. The product is packaged in boxes of 250 pieces and is RoHS compliant. This terminal block is suitable for applications requiring reliable and space-efficient connections.
Weidmüller 2439670000 PCB Connector
TERMINAL BLOCK, PLUGGABLE, 4POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2558308 | 60AC4216 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, Pluggable, 4Pos, 20Awg; Pitch Spacing Weidmuller |
| Features | Terminal Plug | |
| Approvals | RoHS Compliant | |
| # of Contacts | 4 | |
| Contacts Pitch | 2.50 mm (0.10 inches) |