Weidmuller Egu 1; 24Vac/dc; 50Ma Weidmuller 243960000

Description
EGU 1; 24VAC/DC; 50MA
Description
EGU 1; 24VAC/DC; 50MA

Suppliers

Company
Product
Description
Supplier Links
Egu 1; 24Vac/dc; 50Ma Weidmuller - 10B8999 - Newark, An Avnet Company
Chicago, IL, United States
Egu 1; 24Vac/dc; 50Ma Weidmuller
10B8999
Egu 1; 24Vac/dc; 50Ma Weidmuller 10B8999
EGU 1; 24VAC/DC; 50MA

EGU 1; 24VAC/DC; 50MA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B8999
Product Name Egu 1; 24Vac/dc; 50Ma Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers