Weidmuller Panel Mount 2439410000

Description
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray
Request a Quote Datasheet
Description
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 281-7850-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
281-7850-ND
Panel Mount 281-7850-ND
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray

1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray

Buy Now Datasheet
Panel Mount - 4381-2439410000-ND - DigiKey
Thief River Falls, MN, United States
TERM BLK 1POS GRAY

TERM BLK 1POS GRAY

Buy Now Datasheet
Wgk 10/z Gy Bx Weidmuller - 02AC4675 - Newark, An Avnet Company
Chicago, IL, United States
Wgk 10/z Gy Bx Weidmuller
02AC4675
Wgk 10/z Gy Bx Weidmuller 02AC4675
WGK 10/Z GY BX

WGK 10/Z GY BX

Supplier's Site
Panel Mount - 2439410000 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
2439410000
Panel Mount 2439410000
TERM BLK SCREW CLAMP 1POS GRAY

TERM BLK SCREW CLAMP 1POS GRAY

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-7850-ND 02AC4675 2439410000
Product Name Panel Mount Wgk 10/z Gy Bx Weidmuller Panel Mount
Contact Size (AWG) 6 to 24 AWG 6 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details