Weidmuller Pluggable Terminal Blocks 2438860000

Description
Weidmüller 2438860000 PCB Connector
Request a Quote Datasheet
Description
Weidmüller 2438860000 PCB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2558305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2558305
Pluggable Terminal Blocks 2558305
Weidmüller 2438860000 PCB Connector

Weidmüller 2438860000 PCB Connector

Supplier's Site
Terminal Block, Pluggable, 2Pos, 20Awg; Pitch Spacing Weidmuller - 60AC4213 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 20Awg; Pitch Spacing Weidmuller
60AC4213
Terminal Block, Pluggable, 2Pos, 20Awg; Pitch Spacing Weidmuller 60AC4213
TERMINAL BLOCK, PLUGGABLE, 2POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2558305 60AC4213
Product Name Pluggable Terminal Blocks Terminal Block, Pluggable, 2Pos, 20Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant
# of Contacts 2
Contacts Pitch 2.50 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.072 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-1604 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details