Weidmuller Fused Terminal Block, 2Pos, 26-12Awg; No. Of Positions Weidmuller 2434380000

Description
FUSED TERMINAL BLOCK, 2POS, 26-12AWG; No. of Positions:2Positions ; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:150V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes
Datasheet
Description
FUSED TERMINAL BLOCK, 2POS, 26-12AWG; No. of Positions:2Positions ; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:150V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fused Terminal Block, 2Pos, 26-12Awg; No. Of Positions Weidmuller - 63AC5349 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 2Pos, 26-12Awg; No. Of Positions Weidmuller
63AC5349
Fused Terminal Block, 2Pos, 26-12Awg; No. Of Positions Weidmuller 63AC5349
FUSED TERMINAL BLOCK, 2POS, 26-12AWG; No. of Positions:2Positions ; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:150V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 2POS, 26-12AWG; No. of Positions:2Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:150V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 63AC5349
Product Name Fused Terminal Block, 2Pos, 26-12Awg; No. Of Positions Weidmuller
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details