Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 2434340000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Ground, Earth Number of Positions: 7 Termination Style: Push In Current - UL: 20 A Voltage - UL: 300V Package: Box Material - Insulation: Thermoplastic, Wemid Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Ground, Earth Number of Positions: 7 Termination Style: Push In Current - UL: 20 A Voltage - UL: 300V Package: Box Material - Insulation: Thermoplastic, Wemid Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Ground, Earth Number of Positions: 7 Termination Style: Push In Current - UL: 20 A Voltage - UL: 300V Package: Box Material - Insulation: Thermoplastic, Wemid Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Ground, Earth
Number of Positions: 7
Termination Style: Push In
Current - UL: 20 A
Voltage - UL: 300V
Package: Box
Material - Insulation: Thermoplastic, Wemid
Terminal - Width: 5.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details