The Weidmvºller LL 5.00/04/180 3.2SN OR BX is a printed circuit board terminal designed for wire-to-board connections. It features a 5.00 mm pitch and accommodates up to 4 poles with a maximum current rating of 32.5 A and a voltage rating of 500 V according to IEC standards. The terminal supports a clamping range of 0.5 mm² to 6 mm² for solid and flexible conductors, with compatibility for AWG sizes 26 to 12. The component is constructed with a clamping yoke connection method and has a solder pin length of 3.2 mm. It is compliant with RoHS regulations and has a UL certification, ensuring its suitability for various applications. The operating temperature range is from -50 °C to 120 °C, making it versatile for different environments. The terminal is packaged in boxes of 90 units, providing a practical option for bulk purchasing.
PCB TERMINAL, 5.00 MM, NUMBER OF
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 281-2429470000-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Features | Interlocking (Side) |
| Operating Temperature | -50 to 120 C (-58 to 248 F) |
| # of Contacts | 4 |