MULTI-TIER MODULAR TERMINAL, PUS Product overview: 2428510000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2428510000 can be used for catalog matching and distributor lookup.
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Push In
Current - IEC: 22 A
Voltage - IEC: 800V
Current - UL: 5 A
Voltage - UL: 600V
Package: Box
Terminal - Width: 5.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Terminal Block Connector 6 Position Feed Through Beige 12-28 AWG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-2428510000 | 281-2428510000-ND | |
| Product Name | Electronic Connector | Connectors, Interconnects Terminal Blocks Din Rail, Channel | Din Rail, Channel |
| Voltage Rating | 800 volts | 800 volts |