Weidmuller Circular Connector Assemblies 2422020000

Description
5 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 281-6850-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
281-6850-ND
Circular Connector Assemblies 281-6850-ND
5 Position Circular Connector Insert, Female Sockets Solder

5 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 281-6850-ND
Product Name Circular Connector Assemblies
Connector Type Insert, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98253-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1369-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details