Weidmuller Terminal Blocks - Barrier Blocks 241260000

Description
CONN BARRIER STRIP 12CIRCUIT
Request a Quote Datasheet
Description
CONN BARRIER STRIP 12CIRCUIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 281-3306-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
281-3306-ND
Terminal Blocks - Barrier Blocks 281-3306-ND
CONN BARRIER STRIP 12CIRCUIT

CONN BARRIER STRIP 12CIRCUIT

Buy Now Datasheet
Terminal Block Standard, 12 Position, 24-12Awg; No. Of Positions Weidmuller - 17M8380 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Standard, 12 Position, 24-12Awg; No. Of Positions Weidmuller
17M8380
Terminal Block Standard, 12 Position, 24-12Awg; No. Of Positions Weidmuller 17M8380
TERMINAL BLOCK STANDARD, 12 POSITION, 24-12AWG; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK STANDARD, 12 POSITION, 24-12AWG; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3306-ND 17M8380
Product Name Terminal Blocks - Barrier Blocks Terminal Block Standard, 12 Position, 24-12Awg; No. Of Positions Weidmuller
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Approvals RoHS Compliant
Operating Temperature -60 to 130 C (-76 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.008 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-616-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-16D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers