Weidmuller Trz 120Vac Rc 1Co Agsno Weidmuller 2152910000

Description
TRZ 120VAC RC 1CO AGSNO
Description
TRZ 120VAC RC 1CO AGSNO

Suppliers

Company
Product
Description
Supplier Links
Trz 120Vac Rc 1Co Agsno Weidmuller - 63AC5214 - Newark, An Avnet Company
Chicago, IL, United States
Trz 120Vac Rc 1Co Agsno Weidmuller
63AC5214
Trz 120Vac Rc 1Co Agsno Weidmuller 63AC5214
TRZ 120VAC RC 1CO AGSNO

TRZ 120VAC RC 1CO AGSNO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC5214
Product Name Trz 120Vac Rc 1Co Agsno Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

XB Wire Clamp to Shrouded Stacking Banana Plug - 643XB - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG402 Cable - ET-SMRA-9 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details