Weidmuller Potential Distributor, 12A, 24Vdc; Product Range Weidmuller 2122940000

Description
POTENTIAL DISTRIBUTOR, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:- RoHS Compliant: Yes
Datasheet
Description
POTENTIAL DISTRIBUTOR, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potential Distributor, 12A, 24Vdc; Product Range Weidmuller - 63AC5203 - Newark, An Avnet Company
Chicago, IL, United States
Potential Distributor, 12A, 24Vdc; Product Range Weidmuller
63AC5203
Potential Distributor, 12A, 24Vdc; Product Range Weidmuller 63AC5203
POTENTIAL DISTRIBUTOR, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:- RoHS Compliant: Yes

POTENTIAL DISTRIBUTOR, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63AC5203
Product Name Potential Distributor, 12A, 24Vdc; Product Range Weidmuller
Text for Mounting DIN Rail
Unlock Full Specs
to access all available technical data